RES 0.01 OHM 5% 1.5W 1206 WIDE
RES 0.01 OHM 5% 1.5W 1206 WIDE
RES 0.01 OHM 5% 1.5W 1206 WIDE
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-LTR18EZPJU10LDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 |
| Resistance Range | 0.0100 ohms |