ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPJ511

Description
510 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
510 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM510ZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM510ZTR-ND
Chip Resistor - Surface Mount RHM510ZTR-ND
510 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM510ZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM510ZCT-ND
Chip Resistor - Surface Mount RHM510ZCT-ND
510 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM510ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM510ZDKR-ND
Chip Resistor - Surface Mount RHM510ZDKR-ND
510 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
510 OHM 1.5W Resistor - 52-LTR18EZPJ511 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
510 OHM 1.5W Resistor
52-LTR18EZPJ511
510 OHM 1.5W Resistor 52-LTR18EZPJ511
RES 510 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ511 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ511 can be used for catalog matching and distributor lookup.

RES 510 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ511 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ511 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 510R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0869
Res, 510R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0869
RES, 510R, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 510R, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RHM510ZTR-ND 52-LTR18EZPJ511 39AH0869
Product Name Chip Resistor - Surface Mount 510 OHM 1.5W Resistor Res, 510R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 Wide 1206 (3216 Metric), 0612 1206
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details