2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 2.2K OHM 5% 3/4W 1206 WIDE
RES 2.2K OHM 5% 3/4W 1206 WIDE
RES SMD 2.2K OHM 3/4W 1206 WIDE
RES 2.2K OHM 5% 3/4W 1206 WIDE
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 846-LTR18EZPJ222TR-ND | LTR18EZPJ222 | LTR18EZPJ222 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | 1206; Wide 1206 (3216 Metric), 0612 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |