ROHM Semiconductor USA, LLC 0.15 OHM 1.5W Resistor LTR18EZPFLR150

Description
RES 0.15 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPFLR150 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPFLR150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.15 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPFLR150 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPFLR150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15 OHM 1.5W Resistor - 52-LTR18EZPFLR150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15 OHM 1.5W Resistor
52-LTR18EZPFLR150
0.15 OHM 1.5W Resistor 52-LTR18EZPFLR150
RES 0.15 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPFLR150 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPFLR150 can be used for catalog matching and distributor lookup.

RES 0.15 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPFLR150 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPFLR150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPFLR150DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPFLR150DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPFLR150DKR-ND
150 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

150 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPFLR150TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPFLR150TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPFLR150TR-ND
150 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

150 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPFLR150CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPFLR150CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPFLR150CT-ND
150 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

150 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR18EZPFLR150 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPFLR150
Chip Resistor - Surface Mount LTR18EZPFLR150
HIGH POWER LOW OHMIC CHIP RESIST

HIGH POWER LOW OHMIC CHIP RESIST

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - LTR18EZPFLR150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR18EZPFLR150
Resistors - Chip Resistor - Surface Mount LTR18EZPFLR150
RES 0.15 OHM 1% 1.5W 1206 WIDE

RES 0.15 OHM 1% 1.5W 1206 WIDE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-LTR18EZPFLR150 846-LTR18EZPFLR150DKR-ND LTR18EZPFLR150 LTR18EZPFLR150
Product Name 0.15 OHM 1.5W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 1206 (3216 Metric), 0612 1206; Wide 1206 1206; Wide 1206 (3216 Metric), 0612
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Temperature Coefficient 0.0 ±ppm/°C 150 ±ppm/°C 0.0 ±ppm/°C 0.0 ±ppm/°C
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details