ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPF75R0

Description
75 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM75YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM75YTR-ND
Chip Resistor - Surface Mount RHM75YTR-ND
75 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM75YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM75YDKR-ND
Chip Resistor - Surface Mount RHM75YDKR-ND
75 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM75YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM75YCT-ND
Chip Resistor - Surface Mount RHM75YCT-ND
75 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 75R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0851
Res, 75R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0851
RES, 75R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 75R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LTR18EZPF75R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPF75R0
Chip Resistor - Surface Mount LTR18EZPF75R0
RES SMD 75 OHM 3/4W 1206 WIDE

RES SMD 75 OHM 3/4W 1206 WIDE

Supplier's Site Datasheet
RES SMD 75 OHM 3/4W 1206 WIDE - 687-LTR18EZPF75R0 - Utmel Electronic Limited
Hong Kong, China
RES SMD 75 OHM 3/4W 1206 WIDE
687-LTR18EZPF75R0
RES SMD 75 OHM 3/4W 1206 WIDE 687-LTR18EZPF75R0
RES SMD 75 OHM 3/4W 1206 WIDE

RES SMD 75 OHM 3/4W 1206 WIDE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RHM75YTR-ND 39AH0851 LTR18EZPF75R0 687-LTR18EZPF75R0
Product Name Chip Resistor - Surface Mount Res, 75R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm Chip Resistor - Surface Mount RES SMD 75 OHM 3/4W 1206 WIDE
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; Wide 1206 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers