ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPF3300

Description
RES 330 OHM 1% 1.5W 1206 WIDE
Request a Quote Datasheet
Description
RES 330 OHM 1% 1.5W 1206 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-LTR18EZPF3300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPF3300CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPF3300CT-ND
RES 330 OHM 1% 1.5W 1206 WIDE

RES 330 OHM 1% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPF3300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPF3300TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPF3300TR-ND
RES 330 OHM 1% 1.5W 1206 WIDE

RES 330 OHM 1% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPF3300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPF3300DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPF3300DKR-ND
RES 330 OHM 1% 1.5W 1206 WIDE

RES 330 OHM 1% 1.5W 1206 WIDE

Buy Now Datasheet
Res, 330R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm - 42AK4874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm
42AK4874
Res, 330R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm 42AK4874
RES, 330R, 1%, 0.75W, THICK FILM, 0612 ROHS COMPLIANT: YES

RES, 330R, 1%, 0.75W, THICK FILM, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-LTR18EZPF3300CT-ND 42AK4874
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567559 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers