ROHM Semiconductor USA, LLC SMD 30 OHM 1.5W Resistor LTR18EZPF30R0

Description
RES SMD 30 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF30R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF30R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 30 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF30R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF30R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30 OHM 1.5W Resistor - 52-LTR18EZPF30R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30 OHM 1.5W Resistor
52-LTR18EZPF30R0
SMD 30 OHM 1.5W Resistor 52-LTR18EZPF30R0
RES SMD 30 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF30R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF30R0 can be used for catalog matching and distributor lookup.

RES SMD 30 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF30R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF30R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPF30R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPF30R0TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPF30R0TR-ND
RES SMD 30 OHM 1% 1.5W 1206 WIDE

RES SMD 30 OHM 1% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPF30R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPF30R0DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPF30R0DKR-ND
RES SMD 30 OHM 1% 1.5W 1206 WIDE

RES SMD 30 OHM 1% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPF30R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPF30R0CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPF30R0CT-ND
RES SMD 30 OHM 1% 1.5W 1206 WIDE

RES SMD 30 OHM 1% 1.5W 1206 WIDE

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1357309-LTR18EZPF30R0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1357309-LTR18EZPF30R0
Resistors - Chip Resistor - Surface Mount 1357309-LTR18EZPF30R0
Win Source Part Number: 1357309-LTR18EZPF30R 0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: LTR Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Pulse Withstanding Package / Case: Wide 1206 (3216 Metric), 0612 Supplier Device Package: 0612 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 30 Ohms Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1357309-LTR18EZPF30R0
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: LTR
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Pulse Withstanding
Package / Case: Wide 1206 (3216 Metric), 0612
Supplier Device Package: 0612
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Height - Seated (Max): 0.026" (0.65mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 30 Ohms
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - LTR18EZPF30R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR18EZPF30R0
Resistors - Chip Resistor - Surface Mount LTR18EZPF30R0
RES SMD 30 OHM 1% 1.5W 1206 WIDE

RES SMD 30 OHM 1% 1.5W 1206 WIDE

Supplier's Site
Res, 30R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm - 42AK4871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm
42AK4871
Res, 30R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm 42AK4871
RES, 30R, 1%, 0.75W, THICK FILM, 0612 ROHS COMPLIANT: YES

RES, 30R, 1%, 0.75W, THICK FILM, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-LTR18EZPF30R0 846-LTR18EZPF30R0TR-ND 1357309-LTR18EZPF30R0 LTR18EZPF30R0 42AK4871
Product Name SMD 30 OHM 1.5W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 30R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 1206 (3216 Metric), 0612 1206; Wide 1206 1206; Wide 1206 (3216 Metric), 0612
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details