The product is a thick film resistor with a resistance value of 3K ohms, a tolerance of 1%, and a power rating of 0.75W. It is packaged in a 1206 size format, which measures 3.2mm x 1.6mm. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations regarding hazardous substances. The resistor is designed for high power applications and features long side terminations for improved joint reliability. It has a guaranteed anti-surge characteristic and is certified according to ISO9001 and AEC-Q200, making it suitable for automotive applications. The operating temperature range is from -55°C to +155°C, and it can withstand a maximum overload voltage of 400V. This product is ideal for engineers looking for reliable and robust resistors for their electronic designs.
3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 3K, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM3KYCT-ND | 39AH0832 |
| Product Name | Chip Resistor - Surface Mount | Res, 3K, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | 1206 |
| Tolerance | 1 +/- % |