Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 48-WFBGA, CSPBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Bipolar (BJT) Transistor NPN 40 V 2 A 100MHz 730 mW Surface Mount SOT-23-3
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters |
| Package Type | Other; 48-WFBGA, CSPBGA |