ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPF1500

Description
150 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM150YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM150YTR-ND
Chip Resistor - Surface Mount RHM150YTR-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM150YDKR-ND
Chip Resistor - Surface Mount RHM150YDKR-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM150YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM150YCT-ND
Chip Resistor - Surface Mount RHM150YCT-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
150 OHM 1.5W Resistor - 52-LTR18EZPF1500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM 1.5W Resistor
52-LTR18EZPF1500
150 OHM 1.5W Resistor 52-LTR18EZPF1500
RES 150 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF1500 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF1500 can be used for catalog matching and distributor lookup.

RES 150 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF1500 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF1500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LTR18EZPF1500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPF1500
Chip Resistor - Surface Mount LTR18EZPF1500
RES SMD 150 OHM 3/4W 1206 WIDE

RES SMD 150 OHM 3/4W 1206 WIDE

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 150R, 1%, 1206 Rohs Compliant Rohm - 59AC7094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 1%, 1206 Rohs Compliant Rohm
59AC7094
Res, Aec-Q200, Thick Film, 150R, 1%, 1206 Rohs Compliant Rohm 59AC7094
RES, AEC-Q200, THICK FILM, 150R, 1%, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 150R, 1%, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RHM150YTR-ND 52-LTR18EZPF1500 LTR18EZPF1500 59AC7094
Product Name Chip Resistor - Surface Mount 150 OHM 1.5W Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 150R, 1%, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 Wide 1206 (3216 Metric), 0612 1206
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details