High Power Low Ohmic Chip Resistor
High Power Low Ohmic Chip Resistor
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Resistors |
| Product Number | LTR10LEZPFS |
| Product Name | High Power Low Ohmic Chip Resistor |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0330 to 0.0910 ohms |
| Tolerance | 1 +/- % |