ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR10EZPJ430

Description
43 Ohms ±5% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
43 Ohms ±5% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM43BUDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM43BUDKR-ND
Chip Resistor - Surface Mount RHM43BUDKR-ND
43 Ohms ±5% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

43 Ohms ±5% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM43BUCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM43BUCT-ND
Chip Resistor - Surface Mount RHM43BUCT-ND
43 Ohms ±5% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

43 Ohms ±5% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM43BUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM43BUTR-ND
Chip Resistor - Surface Mount RHM43BUTR-ND
43 Ohms ±5% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

43 Ohms ±5% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - LTR10EZPJ430 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR10EZPJ430
Resistors - Chip Resistor - Surface Mount LTR10EZPJ430
RES SMD 43 OHM 5% 1W 0805 WIDE

RES SMD 43 OHM 5% 1W 0805 WIDE

Supplier's Site
Res, 43R, 5%, 0.25W, 0805, Thick Film Rohs Compliant Rohm - 39AH0781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5%, 0.25W, 0805, Thick Film Rohs Compliant Rohm
39AH0781
Res, 43R, 5%, 0.25W, 0805, Thick Film Rohs Compliant Rohm 39AH0781
RES, 43R, 5%, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 43R, 5%, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RHM43BUDKR-ND LTR10EZPJ430 39AH0781
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 43R, 5%, 0.25W, 0805, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805 0805; Wide 0805 (2012 Metric), 0508 0805
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676444-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers