ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR10EZPF1R50

Description
RES SMD 1.5 OHM 1% 1W 0805 WIDE
Request a Quote Datasheet
Description
RES SMD 1.5 OHM 1% 1W 0805 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-LTR10EZPF1R50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR10EZPF1R50DKR-ND
Chip Resistor - Surface Mount 846-LTR10EZPF1R50DKR-ND
RES SMD 1.5 OHM 1% 1W 0805 WIDE

RES SMD 1.5 OHM 1% 1W 0805 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR10EZPF1R50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR10EZPF1R50TR-ND
Chip Resistor - Surface Mount 846-LTR10EZPF1R50TR-ND
RES SMD 1.5 OHM 1% 1W 0805 WIDE

RES SMD 1.5 OHM 1% 1W 0805 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR10EZPF1R50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR10EZPF1R50CT-ND
Chip Resistor - Surface Mount 846-LTR10EZPF1R50CT-ND
RES SMD 1.5 OHM 1% 1W 0805 WIDE

RES SMD 1.5 OHM 1% 1W 0805 WIDE

Buy Now Datasheet
Res, 1R5, 1%, 0805, Thick Film; Resistor Case Style Rohm - 59AC7088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 0805, Thick Film; Resistor Case Style Rohm
59AC7088
Res, 1R5, 1%, 0805, Thick Film; Resistor Case Style Rohm 59AC7088
RES, 1R5, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5ohm; Product Range:LTR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1R5, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5ohm; Product Range:LTR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - LTR10EZPF1R50 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
LTR10EZPF1R50
Resistors - Chip Resistor - Surface Mount LTR10EZPF1R50
RES SMD 1.5 OHM 1% 1W 0805 WIDE

RES SMD 1.5 OHM 1% 1W 0805 WIDE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 846-LTR10EZPF1R50DKR-ND 59AC7088 LTR10EZPF1R50
Product Name Chip Resistor - Surface Mount Res, 1R5, 1%, 0805, Thick Film; Resistor Case Style Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805 0805 0805; Wide 0805 (2012 Metric), 0508
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details