ROHM Semiconductor GmbH

High Power Low Ohmic Chip Resistor

LTR10EVHJL

Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Request a Quote Datasheet
Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>High Power Low Ohmic Chip Resistor <wide></wide></p> - LTR10EVHJL - ROHM Semiconductor GmbH
Willich, Germany

High Power Low Ohmic Chip Resistor


LTR10EVHJL

High Power Low Ohmic Chip Resistor

LTR10EVHJL
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

Supplier's Site Datasheet
High Power Chip Resistors <Wide Terminal type> - LTR10EVHJL - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Power Chip Resistors
LTR10EVHJL
High Power Chip Resistors LTR10EVHJL
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-LTR10EVHJLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR10EVHJLTR-ND
Chip Resistor - Surface Mount 846-LTR10EVHJLTR-ND
HIGH POWER CHIP RESISTORS [SIZE

HIGH POWER CHIP RESISTORS [SIZE

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number LTR10EVHJL LTR10EVHJL 846-LTR10EVHJLTR-ND
Product Name

High Power Low Ohmic Chip Resistor

High Power Chip Resistors Chip Resistor - Surface Mount
Category / Application General Use General Use General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); LTR10-low ohmic
Resistance Range 0.1000 to 9.1 ohms 0.1000 to 9.1 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers