91 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
91 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
RES, 0R091, 0.5W, 0508, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM.091BSTR-ND | 39AH0770 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R091, 0.5W, 0508, Thick Film Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; Wide 0805 | |
| Resistance Range | 0.0910 ohms |