ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR10EVHFLR910

Description
910 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote
Description
910 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 0R91, 0.5W, 0508 is a thick film resistor from ROHM, designed for high power applications. It features a wide terminal type that enhances joint reliability and offers high power ratings within its class. The resistor is compliant with RoHS standards and has obtained ISO9001 and ISO/TS16949 certifications, ensuring quality and reliability. It is suitable for automotive applications as it meets AEC-Q200 standards. The resistor operates within a temperature range of -55°C to +155°C and has a resistance tolerance of ±0.5%, ±1%, or ±5%, depending on the specific variant. The maximum overload voltage is rated at 300V, making it robust for various circuit designs. This product is ideal for engineers seeking reliable and high-performance resistors for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 0R91, 0.5W, 0508 is a thick film resistor from ROHM, designed for high power applications. It features a wide terminal type that enhances joint reliability and offers high power ratings within its class. The resistor is compliant with RoHS standards and has obtained ISO9001 and ISO/TS16949 certifications, ensuring quality and reliability. It is suitable for automotive applications as it meets AEC-Q200 standards. The resistor operates within a temperature range of -55°C to +155°C and has a resistance tolerance of ±0.5%, ±1%, or ±5%, depending on the specific variant. The maximum overload voltage is rated at 300V, making it robust for various circuit designs. This product is ideal for engineers seeking reliable and high-performance resistors for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM.91BSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.91BSTR-ND
Chip Resistor - Surface Mount RHM.91BSTR-ND
910 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

910 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Res, 0R91, 0.5W, 0508, Thick Film Rohs Compliant Rohm - 39AH0758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R91, 0.5W, 0508, Thick Film Rohs Compliant Rohm
39AH0758
Res, 0R91, 0.5W, 0508, Thick Film Rohs Compliant Rohm 39AH0758
RES, 0R91, 0.5W, 0508, THICK FILM ROHS COMPLIANT: YES

RES, 0R91, 0.5W, 0508, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM.91BSTR-ND 39AH0758
Product Name Chip Resistor - Surface Mount Res, 0R91, 0.5W, 0508, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805
Resistance Range 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers