ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR10EVHFLR160

Description
160 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
160 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM.16BSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.16BSTR-ND
Chip Resistor - Surface Mount RHM.16BSTR-ND
160 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

160 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Res, 0R16, 0.5W, 0508, Thick Film Rohs Compliant Rohm - 39AH0748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R16, 0.5W, 0508, Thick Film Rohs Compliant Rohm
39AH0748
Res, 0R16, 0.5W, 0508, Thick Film Rohs Compliant Rohm 39AH0748
RES, 0R16, 0.5W, 0508, THICK FILM ROHS COMPLIANT: YES

RES, 0R16, 0.5W, 0508, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM.16BSTR-ND 39AH0748
Product Name Chip Resistor - Surface Mount Res, 0R16, 0.5W, 0508, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805
Resistance Range 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 157601P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 470 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details