1 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
1 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
RES SMD 1 OHM 1/2W 0805 WIDE
RES SMD 1 OHM 1% 1/2W 0805 WIDE
RES, 1R, 0.5W, 0508, THICK FILM ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RHM1.00BSTR-ND | LTR10EVHFL1R00 | LTR10EVHFL1R00 | 39AH0759 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 1R, 0.5W, 0508, Thick Film Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; Wide 0805 | 0805; Wide 0805 (2012 Metric), 0508 | ||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |