RES SMD 110 OHM 5% 3W 2512 WIDE
RES SMD 110 OHM 5% 3W 2512 WIDE
RES SMD 110 OHM 5% 3W 2512 WIDE
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-LTR100JZPJ111TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; Wide 2512 |
| Resistance Range | 110 ohms |