ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR100JZPD2000

Description
200 Ohms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
200 Ohms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LTR100JZPD2000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LTR100JZPD2000DKR-ND
Chip Resistor - Surface Mount LTR100JZPD2000DKR-ND
200 Ohms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR100JZPD2000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LTR100JZPD2000TR-ND
Chip Resistor - Surface Mount LTR100JZPD2000TR-ND
200 Ohms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR100JZPD2000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LTR100JZPD2000CT-ND
Chip Resistor - Surface Mount LTR100JZPD2000CT-ND
200 Ohms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - LTR100JZPD2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR100JZPD2000
Resistors - Chip Resistor - Surface Mount LTR100JZPD2000
RES 200 OHM 0.5% 3W 2512 WIDE

RES 200 OHM 0.5% 3W 2512 WIDE

Supplier's Site
Res, 200R, 0.5%, 2W, 2512, Thick Film Rohs Compliant Rohm - 39AH0785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.5%, 2W, 2512, Thick Film Rohs Compliant Rohm
39AH0785
Res, 200R, 0.5%, 2W, 2512, Thick Film Rohs Compliant Rohm 39AH0785
RES, 200R, 0.5%, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 200R, 0.5%, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LTR100JZPD2000DKR-ND LTR100JZPD2000 39AH0785
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 200R, 0.5%, 2W, 2512, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512 2512; Wide 2512 (6432 Metric), 1225 2512
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers