Win Source Part Number: 1357463-LM339FV-E2
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-SSOP-B
Base Product Number: LM339
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Quiescent (Max): 2mA
Number of Elements: 4
Voltage - Supply, Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
Voltage - Input Offset (Max): 4.5mV @ 1.4V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
IC COMPARATOR 4 GEN PUR 14SSOP Product overview: LM339FV-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339FV-E2 can be used for catalog matching and distributor lookup.
COMPARATOR, 1US, -40 TO 85DEG C; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:SSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
Analog Comparators QUAD CH GRND SENSE COMPARATOR
Comparator General Purpose 14-SSOP-B
LM339FV IS QUAD-CHANNEL GROUND S
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 1357463-LM339FV-E2 | 692-LM339FV-E2 | 01AH7194 | LM339FV-E2 | LM339FV-E2 | LM339FV-E2 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Linear Comparator IC | Comparator, 1Us, -40 To 85Deg C; Comparator Type Rohm | Analog Comparators | Comparators | Linear - Comparators |
| Features | Single-Supply | |||||
| VOS | 4.5 millivolts | 4.5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | General Purpose | |||||
| Package Type | 14-LSSOP (0.173", 4.40mm Width) | Tape & Reel (TR) | SSOP | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) |