ROHM Semiconductor GmbH

High Power Low Ohmic Chip Resistor

LHR18EZPFS

Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power and higher precision TCR than the standard resistors.
Datasheet
Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power and higher precision TCR than the standard resistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>High Power Low Ohmic Chip Resistor <wide></wide></p> - LHR18EZPFS - ROHM Semiconductor GmbH
Willich, Germany

High Power Low Ohmic Chip Resistor


LHR18EZPFS

High Power Low Ohmic Chip Resistor

LHR18EZPFS
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power and higher precision TCR than the standard resistors.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power and higher precision TCR than the standard resistors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Resistors
Product Number LHR18EZPFS
Product Name

High Power Low Ohmic Chip Resistor

Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0330 to 0.0910 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2944FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers