Win Source Part Number: 1368383-LAP-301VB
Category: Optoelectronics - LED Character and Numeric
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: LAP-301 B/L
Package: Bulk
Product Status: Active
Package / Case: 10-DIP (0.209", 5.30mm)
Base Product Number: LAP-301
Power Dissipation (Max): 448mW
HTSUS: 8541.41.0000
Size / Dimension: 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Millicandela Rating: 36mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 10mA
Wavelength - Peak: 650nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Anode
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LAP-301VB |
| Product Name | Optoelectronics - LED Character and Numeric |