Broadcom Inc. Led Display, 25.4Mm, Red, Ca; Led Colour Broadcom HDSP-C1E1

Description
LED DISPLAY, 25.4MM, RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:4V; Luminous Intensity:12mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
LED DISPLAY, 25.4MM, RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:4V; Luminous Intensity:12mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Display, 25.4Mm, Red, Ca; Led Colour Broadcom - 36AJ9413 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 25.4Mm, Red, Ca; Led Colour Broadcom
36AJ9413
Led Display, 25.4Mm, Red, Ca; Led Colour Broadcom 36AJ9413
LED DISPLAY, 25.4MM, RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:4V; Luminous Intensity:12mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 25.4MM, RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:4V; Luminous Intensity:12mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ9413
Product Name Led Display, 25.4Mm, Red, Ca; Led Colour Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8235936 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5701 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
5 suppliers