ROHM Semiconductor USA, LLC KXUD9 Series KXUD9-1026

Description
The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need for external filter capacitors. The auxiliary input provides access to the embedded A/D converter.These high-performance silicon-micromachine d linear sensors consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is protected from the environment by a hermetically-sealed silicon cap at the wafer level.The sensor element functions on the principle of differential capacitance. Acceleration causes displacement of a silicon structure resulting in a change in capacitance. An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration. This voltage is digitized by an on-board A/D converter and is accessed via an inter-integrated circuit (I2C) or serial peripheral interface (SPI) digital communications.
Request a Quote Datasheet
Description
The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need for external filter capacitors. The auxiliary input provides access to the embedded A/D converter.These high-performance silicon-micromachine d linear sensors consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is protected from the environment by a hermetically-sealed silicon cap at the wafer level.The sensor element functions on the principle of differential capacitance. Acceleration causes displacement of a silicon structure resulting in a change in capacitance. An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration. This voltage is digitized by an on-board A/D converter and is accessed via an inter-integrated circuit (I2C) or serial peripheral interface (SPI) digital communications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KXUD9 Series - KXUD9-1026 - Kionix, Inc.
Ithaca, NY, USA
KXUD9 Series
KXUD9-1026
KXUD9 Series KXUD9-1026
The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need for external filter capacitors. The auxiliary input provides access to the embedded A/D converter.These high-performance silicon-micromachine d linear sensors consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is protected from the environment by a hermetically-sealed silicon cap at the wafer level.The sensor element functions on the principle of differential capacitance. Acceleration causes displacement of a silicon structure resulting in a change in capacitance. An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration. This voltage is digitized by an on-board A/D converter and is accessed via an inter-integrated circuit (I2C) or serial peripheral interface (SPI) digital communications.

The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need for external filter capacitors. The auxiliary input provides access to the embedded A/D converter.These high-performance silicon-micromachined linear sensors consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is protected from the environment by a hermetically-sealed silicon cap at the wafer level.The sensor element functions on the principle of differential capacitance. Acceleration causes displacement of a silicon structure resulting in a change in capacitance. An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration. This voltage is digitized by an on-board A/D converter and is accessed via an inter-integrated circuit (I2C) or serial peripheral interface (SPI) digital communications.

Supplier's Site
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - KXUD9-1026
1051151-KXUD9-1026
Motion Sensors - Motion Sensors - Accelerometers - KXUD9-1026 1051151-KXUD9-1026
Manufacturer: Kionix Inc. Win Source Part Number: 1051151-KXUD9-1026 Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Low Pass Filter Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 50Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 6g, 8g Sensitivity (LSB/g): 1024 (±2g) to 256 (±8g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-LGA (3x3) Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): MMA8652FCR1; KXUD9-4100; KXTF9-4100; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Kionix Inc.
Win Source Part Number: 1051151-KXUD9-1026
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Low Pass Filter
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 50Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 6g, 8g
Sensitivity (LSB/g): 1024 (±2g) to 256 (±8g)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-LGA (3x3)
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): MMA8652FCR1; KXUD9-4100; KXTF9-4100;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Kionix, Inc. Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number KXUD9-1026 1051151-KXUD9-1026
Product Name KXUD9 Series Motion Sensors - Motion Sensors - Accelerometers - KXUD9-1026
Measurement Axes Single; Biaxial; Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Surface Mount IC SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details