Manufacturer: Kionix Inc.
Win Source Part Number: 72179-KXTJ2-1009
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale
Mounting: SMD (SMT)
Output Type: I2C
Bandwidth: 0.39Hz to 800Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 1024 (±8g)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-LGA (2x2)
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.39Hz ~ 800Hz 12-LGA (2x2)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.39Hz ~ 800Hz 12-LGA (2x2)
ACCELEROMETER 2-8G I2C 12LGA
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers |
| Product Number | 72179-KXTJ2-1009 | 1191-1007-1-ND | KXTJ2-1009-FR |
| Product Name | Motion Sensors - Motion Sensors - Accelerometers - KXTJ2-1009-FR | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Sensor Mounting | SMD (SMT) | SMD | |
| Acceleration | 2 to 8 g | 2 to 8 g | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Measurement Axes | Triaxial |