The KXTH5 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. Sensor bandwidth is user-definable. The auxiliary input to the multiplexer minimizes the need for external A/D converters.
| Kionix, Inc. | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | KXTH5-4325 |
| Product Name | KXTH5 Series |
| Sensor Type | Acceleration Sensors |
| Applications | Medical; Industrial; Consumer |
| Package / Mounting | Surface Mount (SMD) |