These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is protected from the environment by a hermetically-sealed silicon cap at the wafer level. The KXPB5 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 2.5V and 5.25V. Sensitivity is factory programmable allowing customization for applications requiring from ±1.5g to ±6.0g ranges. Sensor bandwidth is user-definable. The sensor element functions on the principle of differential capacitance. Acceleration causes displacement of a silicon structure resulting in a change in capacitance. An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration. This voltage is digitized by an on-board A/D converter and is accessed via a serial peripheral interface (SPI).
| Kionix, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | KXPB5-2050 |
| Product Name | KXPB5 Series |
| Measurement Axes | Single; Biaxial; Triaxial |
| Sensor Technology | MEMS |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | Surface Mount IC |