Kionix, Inc. KXPA4 Series KXPA4-2050

Description
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPA4 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 2.7V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. The sensorelement functions on the principle of differential capacitance.Accelera tion causes displacement of a silicon structure resulting in achange in capacitance. An ASIC, using a standard CMOS manufacturingprocess , detects and transforms changes in capacitance into an analogoutput voltage, which is proportional to acceleration. The analogoutput is also accessed through an on-board, three-channel multiplexer.The sense element design utilizes common mode cancellation to decreaseerrors from process variation and environmental stress.
Description
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPA4 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 2.7V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. The sensorelement functions on the principle of differential capacitance.Accelera tion causes displacement of a silicon structure resulting in achange in capacitance. An ASIC, using a standard CMOS manufacturingprocess , detects and transforms changes in capacitance into an analogoutput voltage, which is proportional to acceleration. The analogoutput is also accessed through an on-board, three-channel multiplexer.The sense element design utilizes common mode cancellation to decreaseerrors from process variation and environmental stress.

Suppliers

Company
Product
Description
Supplier Links
KXPA4 Series - KXPA4-2050 - Kionix, Inc.
Ithaca, NY, USA
KXPA4 Series
KXPA4-2050
KXPA4 Series KXPA4-2050
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPA4 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 2.7V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. The sensorelement functions on the principle of differential capacitance.Accelera tion causes displacement of a silicon structure resulting in achange in capacitance. An ASIC, using a standard CMOS manufacturingprocess , detects and transforms changes in capacitance into an analogoutput voltage, which is proportional to acceleration. The analogoutput is also accessed through an on-board, three-channel multiplexer.The sense element design utilizes common mode cancellation to decreaseerrors from process variation and environmental stress.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPA4 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 2.7V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. The sensorelement functions on the principle of differential capacitance.Acceleration causes displacement of a silicon structure resulting in achange in capacitance. An ASIC, using a standard CMOS manufacturingprocess, detects and transforms changes in capacitance into an analogoutput voltage, which is proportional to acceleration. The analogoutput is also accessed through an on-board, three-channel multiplexer.The sense element design utilizes common mode cancellation to decreaseerrors from process variation and environmental stress.

Supplier's Site

Technical Specifications

  Kionix, Inc.
Product Category Accelerometers
Product Number KXPA4-2050
Product Name KXPA4 Series
Measurement Axes Single; Biaxial; Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Surface Mount IC
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20011422-00 - TE Connectivity
Specs
Measurement Axes Triaxial
Acceleration 25 g
Frequency Range 2 to 15000 Hz
View Details
High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details