Kionix, Inc. KXD94 Series KXD94-2802

Description
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and is protected from the environment by a hermetically-sealed silicon cap at the wafer level. The KXD94 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature.  These sensors can accept supply voltages between 2.75 - 5.25V.  Sensitivity is factory programmable for applications requiring from ±5.0g to ±15.0g ranges.  Sensor bandwidth is user-definable. Thesensor element functions on the principle of differential capacitance.Accelera tion causes displacement of a silicon structure resulting in achange in capacitance. An ASIC, using a standard CMOS manufacturingprocess , detects and transforms changes in capacitance into an analogoutput voltage, which is proportional to acceleration. The senseelement design utilizes common mode cancellation to decrease errorsfrom process variation, temperature, and environmental stress.
Description
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and is protected from the environment by a hermetically-sealed silicon cap at the wafer level. The KXD94 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature.  These sensors can accept supply voltages between 2.75 - 5.25V.  Sensitivity is factory programmable for applications requiring from ±5.0g to ±15.0g ranges.  Sensor bandwidth is user-definable. Thesensor element functions on the principle of differential capacitance.Accelera tion causes displacement of a silicon structure resulting in achange in capacitance. An ASIC, using a standard CMOS manufacturingprocess , detects and transforms changes in capacitance into an analogoutput voltage, which is proportional to acceleration. The senseelement design utilizes common mode cancellation to decrease errorsfrom process variation, temperature, and environmental stress.

Suppliers

Company
Product
Description
Supplier Links
KXD94 Series - KXD94-2802 - Kionix, Inc.
Ithaca, NY, USA
KXD94 Series
KXD94-2802
KXD94 Series KXD94-2802
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and is protected from the environment by a hermetically-sealed silicon cap at the wafer level. The KXD94 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature.  These sensors can accept supply voltages between 2.75 - 5.25V.  Sensitivity is factory programmable for applications requiring from ±5.0g to ±15.0g ranges.  Sensor bandwidth is user-definable. Thesensor element functions on the principle of differential capacitance.Accelera tion causes displacement of a silicon structure resulting in achange in capacitance. An ASIC, using a standard CMOS manufacturingprocess , detects and transforms changes in capacitance into an analogoutput voltage, which is proportional to acceleration. The senseelement design utilizes common mode cancellation to decrease errorsfrom process variation, temperature, and environmental stress.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and is protected from the environment by a hermetically-sealed silicon cap at the wafer level. The KXD94 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature.  These sensors can accept supply voltages between 2.75 - 5.25V.  Sensitivity is factory programmable for applications requiring from ±5.0g to ±15.0g ranges.  Sensor bandwidth is user-definable. Thesensor element functions on the principle of differential capacitance.Acceleration causes displacement of a silicon structure resulting in achange in capacitance. An ASIC, using a standard CMOS manufacturingprocess, detects and transforms changes in capacitance into an analogoutput voltage, which is proportional to acceleration. The senseelement design utilizes common mode cancellation to decrease errorsfrom process variation, temperature, and environmental stress.

Supplier's Site

Technical Specifications

  Kionix, Inc.
Product Category Sensor Chips
Product Number KXD94-2802
Product Name KXD94 Series
Sensor Type Acceleration Sensors
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature & Humidity Sensor ICs - 2362657P - RS Components, Ltd.
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details