MEMS ACCELEROMETER, 8G/16G/32G, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 8g, ± 16g, ± 32g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 32AC7597 |
| Product Name | Mems Accelerometer, 8G/16G/32G, Lga-12; Mems Sensor Output Kionix |
| Sensor Type | Acceleration Sensors |