MEMS ACCELEROMETERS, 20G; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 20g; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Sensitivity Typ:59mV/g; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 68AC5197 |
| Product Name | Mems Accelerometers, 20G; Mems Sensor Output Kionix |
| Sensor Type | Acceleration Sensors |