Kionix, Inc. Digital Accelerometer, 3-Axis, Lga-12; Mems Sensor Output Kionix KX122-1037

Description
DIGITAL ACCELEROMETER, 3-AXIS, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; RoHS Compliant: Yes
Datasheet
Description
DIGITAL ACCELEROMETER, 3-AXIS, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Accelerometer, 3-Axis, Lga-12; Mems Sensor Output Kionix - 06AC6083 - Newark, An Avnet Company
Chicago, IL, United States
Digital Accelerometer, 3-Axis, Lga-12; Mems Sensor Output Kionix
06AC6083
Digital Accelerometer, 3-Axis, Lga-12; Mems Sensor Output Kionix 06AC6083
DIGITAL ACCELEROMETER, 3-AXIS, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; RoHS Compliant: Yes

DIGITAL ACCELEROMETER, 3-AXIS, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 06AC6083
Product Name Digital Accelerometer, 3-Axis, Lga-12; Mems Sensor Output Kionix
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - TLE4998P8XUMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NAQDBVRQ1 - 900416-TMP101NAQDBVRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details