Win Source Part Number: 1235114-KX022-1020-P
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 0.39Hz ~ 800Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 16384 (±2g) ~ 4096 (±8g)
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 12-VFLGA
Supplier Device Package: 12-LGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Kionix Inc.
Base Product Number: KX022
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 1235114-KX022-1020-PR |
| Product Name | Sensors, Transducers - Motion Sensors - Accelerometers |
| Sensor Mounting | SMD (SMT) |