ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR25JZPF4R70

Description
4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1155CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1155CT-ND
Chip Resistor - Surface Mount RHM1155CT-ND
4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1155TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1155TR-ND
Chip Resistor - Surface Mount RHM1155TR-ND
4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 4R7, 1%, 0.33W, 1210, Thick Film; Resistor Case Style Rohm - 72AC6053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.33W, 1210, Thick Film; Resistor Case Style Rohm
72AC6053
Res, 4R7, 1%, 0.33W, 1210, Thick Film; Resistor Case Style Rohm 72AC6053
RES, 4R7, 1%, 0.33W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:4.7ohm; Product Range:KTR Series; Voltage Rating:600V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4R7, 1%, 0.33W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:4.7ohm; Product Range:KTR Series; Voltage Rating:600V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1155CT-ND 72AC6053
Product Name Chip Resistor - Surface Mount Res, 4R7, 1%, 0.33W, 1210, Thick Film; Resistor Case Style Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers