ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR25JZPF2R00

Description
2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1110TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1110TR-ND
Chip Resistor - Surface Mount RHM1110TR-ND
2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1110CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1110CT-ND
Chip Resistor - Surface Mount RHM1110CT-ND
2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - KTR25JZPF2R00 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
KTR25JZPF2R00
Resistors - Chip Resistor - Surface Mount KTR25JZPF2R00
RES SMD 2 OHM 1% 1/3W 1210

RES SMD 2 OHM 1% 1/3W 1210

Supplier's Site
Res, 2R, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm
42AK4801
Res, 2R, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm 42AK4801
RES, 2R, 1%, 0.33W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 2R, 1%, 0.33W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RHM1110TR-ND KTR25JZPF2R00 42AK4801
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2R, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric)
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers