1.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
1.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 1.2K, 1%, 0.33W, THICK FILM, 1210 ROHS COMPLIANT: YES
RES SMD 1.2K OHM 1% 1/3W 1210
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RHM1050CT-ND | 42AK4794 | KTR25JZPF1201 |
| Product Name | Chip Resistor - Surface Mount | Res, 1.2K, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use; High Voltage Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | 1210 (3225 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % |