ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR18EZPJ150

Description
15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-KTR18EZPJ150TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR18EZPJ150TR-ND
Chip Resistor - Surface Mount 846-KTR18EZPJ150TR-ND
15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR18EZPJ150DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR18EZPJ150DKR-ND
Chip Resistor - Surface Mount 846-KTR18EZPJ150DKR-ND
RES SMD 15 OHM 5% 1/4W 1206

RES SMD 15 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR18EZPJ150CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR18EZPJ150CT-ND
Chip Resistor - Surface Mount 846-KTR18EZPJ150CT-ND
RES SMD 15 OHM 5% 1/4W 1206

RES SMD 15 OHM 5% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-KTR18EZPJ150TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details