ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR10EZPJ224

Description
RES SMD 220K OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 220K OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-KTR10EZPJ224DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPJ224DKR-ND
Chip Resistor - Surface Mount 846-KTR10EZPJ224DKR-ND
RES SMD 220K OHM 5% 1/8W 0805

RES SMD 220K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR10EZPJ224CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPJ224CT-ND
Chip Resistor - Surface Mount 846-KTR10EZPJ224CT-ND
RES SMD 220K OHM 5% 1/8W 0805

RES SMD 220K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR10EZPJ224TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPJ224TR-ND
Chip Resistor - Surface Mount 846-KTR10EZPJ224TR-ND
220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-KTR10EZPJ224DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details