RES 5.6 OHM 1% 1/8W 0805
RES 5.6 OHM 1% 1/8W 0805
RES 5.6 OHM 1% 1/8W 0805
RES, 5.6R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-KTR10EZPF5R60DKR-ND | 42AK4694 |
| Product Name | Chip Resistor - Surface Mount | Res, 5.6R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 5.6 ohms |