2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 2.7K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM2.7KAHTR-ND | 42AK4678 |
| Product Name | Chip Resistor - Surface Mount | Res, 2.7K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 1 +/- % |