240 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
240 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
240 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 240R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES
RES SMD 240 OHM 1% 1/8W 0805
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RHM240AHDKR-ND | 42AK4672 | KTR10EZPF2400 |
| Product Name | Chip Resistor - Surface Mount | Res, 240R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use; High Voltage Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 240 ohms | 240 ohms |