ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR03EZPF2003

Description
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM200KAYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM200KAYCT-ND
Chip Resistor - Surface Mount RHM200KAYCT-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM200KAYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM200KAYTR-ND
Chip Resistor - Surface Mount RHM200KAYTR-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM200KAYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM200KAYDKR-ND
Chip Resistor - Surface Mount RHM200KAYDKR-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - KTR03EZPF2003 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR03EZPF2003
Chip Resistor - Surface Mount KTR03EZPF2003
RES SMD 200K OHM 1% 1/10W 0603

RES SMD 200K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Rohm - 72AC5866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Rohm
72AC5866
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Rohm 72AC5866
RES, 200K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200kohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 200K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200kohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RHM200KAYCT-ND KTR03EZPF2003 72AC5866
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details