The KTR03 series resistor, specifically part number 72AC5852, is a high voltage resistance chip resistor with a case size of 0603 (1608 metric). It has a resistance value of 1.2 ohms, a power rating of 0.1W, and a voltage rating of 350V. This resistor features a tolerance of ±1% and is constructed using thick film technology. It is suitable for high voltage applications, such as camera flash circuits, and complies with AEC-Q200 standards, making it appropriate for automotive use. The resistor is RoHS compliant and has been certified under ISO9001 and ISO/TS16949. Its operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions.
1.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
1.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 1R2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2ohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM1.2AYTR-ND | 72AC5852 |
| Product Name | Chip Resistor - Surface Mount | Res, 1R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 1.2 ohms | 1.2 ohms |