ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR03EZPF1005

Description
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM10.0MAYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10.0MAYTR-ND
Chip Resistor - Surface Mount RHM10.0MAYTR-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM10.0MAYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10.0MAYDKR-ND
Chip Resistor - Surface Mount RHM10.0MAYDKR-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM10.0MAYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10.0MAYCT-ND
Chip Resistor - Surface Mount RHM10.0MAYCT-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - KTR03EZPF1005
1051123-KTR03EZPF1005
Chip Resistor - Surface Mount - KTR03EZPF1005 1051123-KTR03EZPF1005
Manufacturer: Rohm Semiconductor Win Source Part Number: 1051123-KTR03EZPF100 5 Packaging: Reel - TR Features: Automotive AEC-Q200, High Voltage Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 10M Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1051123-KTR03EZPF1005
Packaging: Reel - TR
Features: Automotive AEC-Q200, High Voltage
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 10M
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 10W Resistor - 52-KTR03EZPF1005 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-KTR03EZPF1005
SMD 10W Resistor 52-KTR03EZPF1005
RES SMD 10M OHM 1% 1/10W 0603 Product overview: KTR03EZPF1005 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR03EZPF1005 can be used for catalog matching and distributor lookup.

RES SMD 10M OHM 1% 1/10W 0603 Product overview: KTR03EZPF1005 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR03EZPF1005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - KTR03EZPF1005 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR03EZPF1005
Chip Resistor - Surface Mount KTR03EZPF1005
RES SMD 10M OHM 1% 1/10W 0603

RES SMD 10M OHM 1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 10M OHM 1% 1/10W 0603 - 687-KTR03EZPF1005 - Utmel Electronic Limited
Hong Kong, China
RES SMD 10M OHM 1% 1/10W 0603
687-KTR03EZPF1005
RES SMD 10M OHM 1% 1/10W 0603 687-KTR03EZPF1005
RES SMD 10M OHM 1% 1/10W 0603

RES SMD 10M OHM 1% 1/10W 0603

Supplier's Site
Res, 10M, 1%, 0603, Thick Film; Resistor Case Style Rohm - 43AC0046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 0603, Thick Film; Resistor Case Style Rohm
43AC0046
Res, 10M, 1%, 0603, Thick Film; Resistor Case Style Rohm 43AC0046
RES, 10M, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10Mohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10M, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10Mohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RHM10.0MAYTR-ND 1051123-KTR03EZPF1005 52-KTR03EZPF1005 KTR03EZPF1005 687-KTR03EZPF1005 43AC0046
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - KTR03EZPF1005 SMD 10W Resistor Chip Resistor - Surface Mount RES SMD 10M OHM 1% 1/10W 0603 Res, 10M, 1%, 0603, Thick Film; Resistor Case Style Rohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers