ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR03EZPF1001

Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1.00KAYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.00KAYDKR-ND
Chip Resistor - Surface Mount RHM1.00KAYDKR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.00KAYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.00KAYCT-ND
Chip Resistor - Surface Mount RHM1.00KAYCT-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.00KAYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.00KAYTR-ND
Chip Resistor - Surface Mount RHM1.00KAYTR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-KTR03EZPF1001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-KTR03EZPF1001
SMD 10W Resistor 52-KTR03EZPF1001
RES SMD 1K OHM 1% 1/10W 0603 Product overview: KTR03EZPF1001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR03EZPF1001 can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 1% 1/10W 0603 Product overview: KTR03EZPF1001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR03EZPF1001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326518-KTR03EZPF1001 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326518-KTR03EZPF1001
Resistors - Chip Resistor - Surface Mount 1326518-KTR03EZPF1001
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326518-KTR03EZPF100 1 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, High Voltage Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1.00KAYDKR,RHM1.0 0KAYCT,RHM1.00KAYTR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326518-KTR03EZPF1001
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, High Voltage
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM1.00KAYDKR,RHM1.00KAYCT,RHM1.00KAYTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Rohm - 72AC5854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Rohm
72AC5854
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Rohm 72AC5854
RES, 1K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - KTR03EZPF1001 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR03EZPF1001
Chip Resistor - Surface Mount KTR03EZPF1001
RES SMD 1K OHM 1% 1/10W 0603

RES SMD 1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 1K OHM 1% 1/10W 0603 - 687-KTR03EZPF1001 - Utmel Electronic Limited
Hong Kong, China
RES SMD 1K OHM 1% 1/10W 0603
687-KTR03EZPF1001
RES SMD 1K OHM 1% 1/10W 0603 687-KTR03EZPF1001
RES SMD 1K OHM 1% 1/10W 0603

RES SMD 1K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RHM1.00KAYDKR-ND 52-KTR03EZPF1001 1326518-KTR03EZPF1001 72AC5854 KTR03EZPF1001 687-KTR03EZPF1001
Product Name Chip Resistor - Surface Mount SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Rohm Chip Resistor - Surface Mount RES SMD 1K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers