MEMS MOD, 3-AXIS ACCELERO/MAGNETOMETE
R; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Gyroscope Range:-; Acceleration RoHS Compliant: Yes
MEMS MOD, 3-AXIS ACCELERO/MAGNETOMETER; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Gyroscope Range:-; Acceleration RoHS Compliant: Yes