ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays - IMZ2AT108 IMZ2AT108

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 096765-IMZ2AT108 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz, 140MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT6 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 096765-IMZ2AT108 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz, 140MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT6 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - IMZ2AT108 - 096765-IMZ2AT108 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - IMZ2AT108
096765-IMZ2AT108
TRANSISTORS - Transistors (BJT) - Arrays - IMZ2AT108 096765-IMZ2AT108
Manufacturer: Rohm Semiconductor Win Source Part Number: 096765-IMZ2AT108 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz, 140MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT6 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 096765-IMZ2AT108
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz, 140MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT6
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 096765-IMZ2AT108
Product Name TRANSISTORS - Transistors (BJT) - Arrays - IMZ2AT108
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - IH6201CPE - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; CMOS, TTL
View Details
SN74GTL2007 12-Bit GTL-/GTL/GTL+ to LVTTL Translator - SN74GTL2007PWR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3 to 3.6 volts
View Details
5 suppliers
Translators, Level Shifters - 74LV1T34GW-Q100H - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Output Type Push-Pull
Features RoHS
View Details