ROHM Semiconductor USA, LLC Diode, Small Sig, Aec-Q101, 80V, Sot457; Diode Configuration Rohm IMP11FHT110

Description
DIODE, SMALL SIG, AEC-Q101, 80V, SOT457; Diode Configuration:Dual Pair Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):-; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes
Description
DIODE, SMALL SIG, AEC-Q101, 80V, SOT457; Diode Configuration:Dual Pair Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):-; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Small Sig, Aec-Q101, 80V, Sot457; Diode Configuration Rohm - 92Y3547 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, Aec-Q101, 80V, Sot457; Diode Configuration Rohm
92Y3547
Diode, Small Sig, Aec-Q101, 80V, Sot457; Diode Configuration Rohm 92Y3547
DIODE, SMALL SIG, AEC-Q101, 80V, SOT457; Diode Configuration:Dual Pair Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):-; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

DIODE, SMALL SIG, AEC-Q101, 80V, SOT457; Diode Configuration:Dual Pair Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):-; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 92Y3547
Product Name Diode, Small Sig, Aec-Q101, 80V, Sot457; Diode Configuration Rohm
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4495 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.9 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1220300 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details