ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD16AT108 IMD16AT108

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 109583-IMD16AT108 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Family Name: IMD16A Resistor - Base (R1) (Ohms): 100k, 2.2k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMT6 Maximum Current Collector: 100mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA / 300mV @ 100μA, 1mA Typical Gain (hFE) (Min): 100 @ 1mA, 5V / 82 @ 50mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): IMD16A; Introduction Date: November 22, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 109583-IMD16AT108 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Family Name: IMD16A Resistor - Base (R1) (Ohms): 100k, 2.2k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMT6 Maximum Current Collector: 100mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA / 300mV @ 100μA, 1mA Typical Gain (hFE) (Min): 100 @ 1mA, 5V / 82 @ 50mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): IMD16A; Introduction Date: November 22, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IMD16AT108 is a dual digital transistor array featuring one NPN and one PNP transistor in a surface mount package (SMT6). It is designed for power management applications, capable of driving up to 500mA with a low collector-emitter saturation voltage (VCE(sat)) of 300mV at specified currents. The device has a maximum collector-emitter breakdown voltage (VCEO) of 50V and a maximum power dissipation of 300mW. The typical DC current gain (hFE) is 100 at 1mA and 82 at 50mA, making it suitable for various switching applications. The transition frequency is rated at 250MHz, indicating its capability for high-speed operations. The product is halogen-free and compliant with environmental standards, ensuring its suitability for modern electronic designs.

Datasheet Summary
Powered by GS/AI

The IMD16AT108 is a dual digital transistor array featuring one NPN and one PNP transistor in a surface mount package (SMT6). It is designed for power management applications, capable of driving up to 500mA with a low collector-emitter saturation voltage (VCE(sat)) of 300mV at specified currents. The device has a maximum collector-emitter breakdown voltage (VCEO) of 50V and a maximum power dissipation of 300mW. The typical DC current gain (hFE) is 100 at 1mA and 82 at 50mA, making it suitable for various switching applications. The transition frequency is rated at 250MHz, indicating its capability for high-speed operations. The product is halogen-free and compliant with environmental standards, ensuring its suitability for modern electronic designs.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD16AT108 - 109583-IMD16AT108 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD16AT108
109583-IMD16AT108
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD16AT108 109583-IMD16AT108
Manufacturer: Rohm Semiconductor Win Source Part Number: 109583-IMD16AT108 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Family Name: IMD16A Resistor - Base (R1) (Ohms): 100k, 2.2k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMT6 Maximum Current Collector: 100mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA / 300mV @ 100μA, 1mA Typical Gain (hFE) (Min): 100 @ 1mA, 5V / 82 @ 50mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): IMD16A; Introduction Date: November 22, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 109583-IMD16AT108
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Family Name: IMD16A
Resistor - Base (R1) (Ohms): 100k, 2.2k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT6
Maximum Current Collector: 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA / 300mV @ 100μA, 1mA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V / 82 @ 50mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): IMD16A;
Introduction Date: November 22, 1998
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 109583-IMD16AT108
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD16AT108
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-AXP1T34GSHTR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Translators, Level Shifters - 74AUP1T58GS,132 - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details